Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A180JXJPW1BC

Description
18pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
18pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A180JXJPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A180JXJPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A180JXJPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 18pF 16V Capacitor
60-VJ0402A180JXJPW1BC
SMD 18pF 16V Capacitor 60-VJ0402A180JXJPW1BC
Cap Ceramic 18pF 16V C0G 5% Pad SMD 0402 125°C T/R Product overview: VJ0402A180JXJPW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A180JXJPW1B C can be used for catalog matching and distributor lookup.

Cap Ceramic 18pF 16V C0G 5% Pad SMD 0402 125°C T/R Product overview: VJ0402A180JXJPW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A180JXJPW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 18Pf, 16V, Mlcc, 0402 Rohs Compliant Vishay - 69AH3263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 16V, Mlcc, 0402 Rohs Compliant Vishay
69AH3263
Cap, 18Pf, 16V, Mlcc, 0402 Rohs Compliant Vishay 69AH3263
CAP, 18PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 18PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 18Pf, 16V, 5%, C0G/np0, 0402; Capacitance Vishay - 62AC8234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 16V, 5%, C0G/np0, 0402; Capacitance Vishay
62AC8234
Cap, 18Pf, 16V, 5%, C0G/np0, 0402; Capacitance Vishay 62AC8234
CAP, 18PF, 16V, 5%, C0G/NP0, 0402; Capacitance:18pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 18PF, 16V, 5%, C0G/NP0, 0402; Capacitance:18pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402A180JXJPW1BCTR-ND 720-VJ0402A180JXJPW1BCDKR-ND 60-VJ0402A180JXJPW1BC 69AH3263 62AC8234
Product Name Ceramic Capacitors Ceramic Capacitors SMD 18pF 16V Capacitor Cap, 18Pf, 16V, Mlcc, 0402 Rohs Compliant Vishay Cap, 18Pf, 16V, 5%, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers