Vishay Intertechnology, Inc. Ceramic Capacitors - VJ0402A180JXACW1BC VJ0402A180JXACW1BC

Description
Manufacturer: Vishay Win Source Part Number: 902573-VJ0402A180JXA CW1BC Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0402 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-VJ0402A180JXACW1 BCTR, 720-VJ0402A180JXACW1 BCCT, VJ0402A180JXACW1BC-N D, 720-VJ0402A180JXACW1 BCDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902573-VJ0402A180JXA CW1BC Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0402 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-VJ0402A180JXACW1 BCTR, 720-VJ0402A180JXACW1 BCCT, VJ0402A180JXACW1BC-N D, 720-VJ0402A180JXACW1 BCDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A180JXACW1BC - 902573-VJ0402A180JXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0402A180JXACW1BC
902573-VJ0402A180JXACW1BC
Ceramic Capacitors - VJ0402A180JXACW1BC 902573-VJ0402A180JXACW1BC
Manufacturer: Vishay Win Source Part Number: 902573-VJ0402A180JXA CW1BC Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0402 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-VJ0402A180JXACW1 BCTR, 720-VJ0402A180JXACW1 BCCT, VJ0402A180JXACW1BC-N D, 720-VJ0402A180JXACW1 BCDKR

Manufacturer: Vishay
Win Source Part Number: 902573-VJ0402A180JXACW1BC
Series: VJ
Operating Temperature Range: -55°C ~ 125°C
Features: 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ0402
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-VJ0402A180JXACW1BCTR, 720-VJ0402A180JXACW1BCCT, VJ0402A180JXACW1BC-ND, 720-VJ0402A180JXACW1BCDKR

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A180JXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A180JXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A180JXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 18pF 50V Capacitor
60-VJ0402A180JXACW1BC
SMD 18pF 50V Capacitor 60-VJ0402A180JXACW1BC
Cap Ceramic 18pF 50V C0G 5% Pad SMD 0402 125°C T/R Product overview: VJ0402A180JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A180JXACW1B C can be used for catalog matching and distributor lookup.

Cap Ceramic 18pF 50V C0G 5% Pad SMD 0402 125°C T/R Product overview: VJ0402A180JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A180JXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0402A180JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A180JXACW1BC
Ceramic Capacitors VJ0402A180JXACW1BC
CAP CER 18PF 50V C0G/NP0 0402

CAP CER 18PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 18Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay - 62AC8233 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay
62AC8233
Cap, 18Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay 62AC8233
CAP, 18PF, 50V, 5%, C0G/NP0, 0402; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 18PF, 50V, 5%, C0G/NP0, 0402; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,18Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J6898 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J6898
Capacitor,ceramic,18Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J6898
Capacitor,Ceramic,18 pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,18pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 902573-VJ0402A180JXACW1BC 720-VJ0402A180JXACW1BCTR-ND 720-VJ0402A180JXACW1BCDKR-ND 60-VJ0402A180JXACW1BC VJ0402A180JXACW1BC 62AC8233 57J6898
Product Name Ceramic Capacitors - VJ0402A180JXACW1BC Ceramic Capacitors Ceramic Capacitors SMD 18pF 50V Capacitor Ceramic Capacitors Cap, 18Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay Capacitor,ceramic,18Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - M30R105M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers