Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A180FXAAP31

Description
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A180FXAAP31-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402A180FXAAP31-ND
Ceramic Capacitors VJ0402A180FXAAP31-ND
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402A180FXAAP31 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A180FXAAP31
Ceramic Capacitors VJ0402A180FXAAP31
CAPACITOR CERAMIC 0402

CAPACITOR CERAMIC 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0402A180FXAAP31-ND VJ0402A180FXAAP31
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-105SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
5 suppliers
Ceramic Capacitors - C11CF240K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers