Vishay VJ0402A150JXACW1BC
Vishay VJ0402A150JXACW1BC
Vishay VJ0402A150JXACW1BC
Cap Ceramic 15pF 50V C0G 5% Pad SMD 0402 125°C T/R Product overview: VJ0402A150JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A150JXACW1B
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 15PF 50V C0G/NP0 0402
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes
CAPACITOR CERAMIC 15PF 50V, C0G, 5%, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes
CAP, 15PF, 50V, 5%, C0G/NP0, 0402; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2727803 | 60-VJ0402A150JXACW1BC | 720-VJ0402A150JXACW1BCTR-ND | 720-VJ0402A150JXACW1BCDKR-ND | VJ0402A150JXACW1BC | 57J6834 | 88M8495 | 62AC8232 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | SMD 15pF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay | Capacitor Ceramic 15Pf 50V, C0G, 5%, 0402; Capacitance Vishay | Cap, 15Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay |
| Technology | Multilayer | Film Capacitors | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |