Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A120JXJCW1BC

Description
12pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A120JXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A120JXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 16V C0G/NP0 0402

CAP CER 12PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A120JXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 16V C0G/NP0 0402

CAP CER 12PF 16V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402A120JXJCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A120JXJCW1BC
Capacitors - Ceramic Capacitors VJ0402A120JXJCW1BC
CAP CER 12PF 16V C0G/NP0 0402

CAP CER 12PF 16V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402A120JXJCW1BCTR-ND 720-VJ0402A120JXJCW1BCDKR-ND VJ0402A120JXJCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVG020MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details