Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A120FXJCW1BC

Description
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A120FXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A120FXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 16V C0G/NP0 0402

CAP CER 12PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A120FXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 16V C0G/NP0 0402

CAP CER 12PF 16V C0G/NP0 0402

Buy Now Datasheet
Singapore, Singapore
SMD 12pF 16V Capacitor
60-VJ0402A120FXJCW1BC
SMD 12pF 16V Capacitor 60-VJ0402A120FXJCW1BC
Cap Ceramic 12pF 16V C0G 1% Pad SMD 0402 125°C T/R Product overview: VJ0402A120FXJCW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A120FXJCW1B C can be used for catalog matching and distributor lookup.

Cap Ceramic 12pF 16V C0G 1% Pad SMD 0402 125°C T/R Product overview: VJ0402A120FXJCW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A120FXJCW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,12Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J6756 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J6756
Capacitor,ceramic,12Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J6756
Capacitor,Ceramic,12 pF,16VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,12pF,16VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0402A120FXJCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A120FXJCW1BC
Capacitors - Ceramic Capacitors VJ0402A120FXJCW1BC
CAP CER 12PF 16V C0G/NP0 0402

CAP CER 12PF 16V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402A120FXJCW1BCTR-ND 720-VJ0402A120FXJCW1BCDKR-ND 60-VJ0402A120FXJCW1BC 57J6756 VJ0402A120FXJCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors SMD 12pF 16V Capacitor Capacitor,ceramic,12Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details