Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A101JXAAC

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1870-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1870-2-ND
Ceramic Capacitors 720-1870-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1870-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1870-1-ND
Ceramic Capacitors 720-1870-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1870-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1870-6-ND
Ceramic Capacitors 720-1870-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6521711 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6521711
MLCCs - Multilayer Ceramic Capacitors 6521711
Vishay VJ0402A101JXAAC

Vishay VJ0402A101JXAAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6521711P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6521711P
MLCCs - Multilayer Ceramic Capacitors 6521711P
Vishay VJ0402A101JXAAC

Vishay VJ0402A101JXAAC

Supplier's Site
Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay - 69AH3257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay
69AH3257
Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay 69AH3257
CAP, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitor, 100Pf, 5%, 100V, C0G, 0402; Capacitance Vishay - 19X1110 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 5%, 100V, C0G, 0402; Capacitance Vishay
19X1110
Ceramic Capacitor, 100Pf, 5%, 100V, C0G, 0402; Capacitance Vishay 19X1110
CERAMIC CAPACITOR, 100PF, 5%, 100V, C0G, 0402; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 5%, 100V, C0G, 0402; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1870-2-ND 720-1870-6-ND 6521711 6521711P 69AH3257 19X1110
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay Ceramic Capacitor, 100Pf, 5%, 100V, C0G, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details