Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A101FXJCW1BC

Description
CAP CER 100PF 16V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 100PF 16V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A101FXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 16V C0G/NP0 0402

CAP CER 100PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A101FXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±1% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±1% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A101FXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 16V C0G/NP0 0402

CAP CER 100PF 16V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402A101FXJCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A101FXJCW1BC
Capacitors - Ceramic Capacitors VJ0402A101FXJCW1BC
CAP CER 100PF 16V C0G/NP0 0402

CAP CER 100PF 16V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402A101FXJCW1BCCT-ND 720-VJ0402A101FXJCW1BCDKR-ND VJ0402A101FXJCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers