Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A100GXJCW1BC

Description
CAP CER 10PF 16V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 10PF 16V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A100GXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 16V C0G/NP0 0402

CAP CER 10PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A100GXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 16V C0G/NP0 0402

CAP CER 10PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A100GXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
10pF ±2% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±2% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402A100GXJCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A100GXJCW1BC
Capacitors - Ceramic Capacitors VJ0402A100GXJCW1BC
CAP CER 10PF 16V C0G/NP0 0402

CAP CER 10PF 16V C0G/NP0 0402

Supplier's Site
Capacitor,ceramic,10Pf,16Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J6701 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,16Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J6701
Capacitor,ceramic,10Pf,16Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J6701
Capacitor,Ceramic,10 pF,16VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,10pF,16VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ0402A100GXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A100GXJCW1BC
Ceramic Capacitors VJ0402A100GXJCW1BC
CAP CER 10PF 16V C0G/NP0 0402

CAP CER 10PF 16V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402A100GXJCW1BCDKR-ND 720-VJ0402A100GXJCW1BCCT-ND VJ0402A100GXJCW1BC 57J6701 VJ0402A100GXJCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,10Pf,16Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers