Vishay Intertechnology, Inc. Ceramic Capacitors VJ0201Y472KXJCW1BC

Description
CAP CER 4700PF 16V X7R 0201
Request a Quote Datasheet
Description
CAP CER 4700PF 16V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0201Y472KXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 16V X7R 0201

CAP CER 4700PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0201Y472KXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0201Y472KXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 16V X7R 0201

CAP CER 4700PF 16V X7R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0201Y472KXJCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0201Y472KXJCW1BC
Capacitors - Ceramic Capacitors VJ0201Y472KXJCW1BC
CAP CER 4700PF 16V X7R 0201

CAP CER 4700PF 16V X7R 0201

Supplier's Site
Ceramic Capacitors - VJ0201Y472KXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0201Y472KXJCW1BC
Ceramic Capacitors VJ0201Y472KXJCW1BC
CAP CER 4700PF 16V X7R 0201

CAP CER 4700PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0201Y472KXJCW1BCCT-ND 720-VJ0201Y472KXJCW1BCDKR-ND VJ0201Y472KXJCW1BC VJ0201Y472KXJCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details