Vishay Intertechnology, Inc. Ceramic Capacitors VJ0201A4R7CXACW1BC

Description
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0201A4R7CXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0201A4R7CXACW1BC-ND
Ceramic Capacitors VJ0201A4R7CXACW1BC-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0201A4R7CXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0201A4R7CXACW1BC
Capacitors - Ceramic Capacitors VJ0201A4R7CXACW1BC
CAP CER 4.7PF 50V C0G/NP0 0201

CAP CER 4.7PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - VJ0201A4R7CXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0201A4R7CXACW1BC
Ceramic Capacitors VJ0201A4R7CXACW1BC
CAP CER 4.7PF 50V C0G/NP0 0201

CAP CER 4.7PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0201A4R7CXACW1BC-ND VJ0201A4R7CXACW1BC VJ0201A4R7CXACW1BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details