Vishay Intertechnology, Inc. Ceramic Capacitors VJ0201A470JXACW1BC

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0201A470JXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0201A470JXACW1BC-ND
Ceramic Capacitors VJ0201A470JXACW1BC-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0201A470JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0201A470JXACW1BC
Ceramic Capacitors VJ0201A470JXACW1BC
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0201A470JXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0201A470JXACW1BC
Capacitors - Ceramic Capacitors VJ0201A470JXACW1BC
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0201A470JXACW1BC-ND VJ0201A470JXACW1BC VJ0201A470JXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details