Vishay Intertechnology, Inc. Ceramic Capacitors VJ0201A150JXACW1BC

Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0201A150JXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0201A150JXACW1BC-ND
Ceramic Capacitors VJ0201A150JXACW1BC-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0201A150JXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0201A150JXACW1BC
Capacitors - Ceramic Capacitors VJ0201A150JXACW1BC
CAP CER 15PF 50V C0G/NP0 0201

CAP CER 15PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - VJ0201A150JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0201A150JXACW1BC
Ceramic Capacitors VJ0201A150JXACW1BC
CAP CER 15PF 50V C0G/NP0 0201

CAP CER 15PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0201A150JXACW1BC-ND VJ0201A150JXACW1BC VJ0201A150JXACW1BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers