Vishay Precision Group Vhp-4 1R0000 1.0% Vishay Foil Resistors VHP40R1-1R0F

Description
VHP-4 1R0000 1.0%
Description
VHP-4 1R0000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vhp-4 1R0000 1.0% Vishay Foil Resistors - 76M3973 - Newark, An Avnet Company
Chicago, IL, United States
Vhp-4 1R0000 1.0% Vishay Foil Resistors
76M3973
Vhp-4 1R0000 1.0% Vishay Foil Resistors 76M3973
VHP-4 1R0000 1.0%

VHP-4 1R0000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M3973
Product Name Vhp-4 1R0000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers