VISHAY PRECISION GROUP
VHP30R1-1R0J -- VHP-3 1R0000 5.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp-3 1R0000 5.0% Vishay Foil Resistors
VHP30R1-1R0J
Description
VHP-3 1R0000 5.0%
Description
VHP-3 1R0000 5.0%
Suppliers
Vhp-3 1R0000 5.0% Vishay Foil Resistors
76M3935
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3935 |
|
Product Name
|
Vhp-3 1R0000 5.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
147 ohms
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details