VISHAY PRECISION GROUP
VHP202>75K-150KV -- VHP202 150K000 0.005% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp202 150K000 0.005% Vishay Foil Resistors
VHP202>75K-150KV
Description
VHP202 150K000 0.005%
Description
VHP202 150K000 0.005%
Suppliers
Vhp202 150K000 0.005% Vishay Foil Resistors
76M3845
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3845 |
|
Product Name
|
Vhp202 150K000 0.005% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
200000 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
2.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details