VISHAY PRECISION GROUP
VHP202>30K-50KS -- VHP202 50K000 0.001% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp202 50K000 0.001% Vishay Foil Resistors
VHP202>30K-50KS
Description
VHP202 50K000 0.001%
Description
VHP202 50K000 0.001%
Suppliers
Vhp202 50K000 0.001% Vishay Foil Resistors
76M3815
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3815 |
|
Product Name
|
Vhp202 50K000 0.001% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.0100 ohms
Power Rating
5 watts
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers