VISHAY PRECISION GROUP
VHP202>20K-30KS -- VHP202 30K0000 0.001% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp202 30K0000 0.001% Vishay Foil Resistors
VHP202>20K-30KS
Description
VHP202 30K0000 0.001%
Description
VHP202 30K0000 0.001%
Suppliers
Vhp202 30K0000 0.001% Vishay Foil Resistors
76M3803
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3803 |
|
Product Name
|
Vhp202 30K0000 0.001% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.21 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers