VISHAY PRECISION GROUP
VHP202>20K-30KB -- VHP202 30K0000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp202 30K0000 0.1% Vishay Foil Resistors
VHP202>20K-30KB
Description
VHP202 30K0000 0.1%
Description
VHP202 30K0000 0.1%
Suppliers
Vhp202 30K0000 0.1% Vishay Foil Resistors
76M3798
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3798 |
|
Product Name
|
Vhp202 30K0000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1070 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details