VISHAY PRECISION GROUP
VHP101>30K-50KV -- VHP101T 50K000 0.005% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp101T 50K000 0.005% Vishay Foil Resistors
VHP101>30K-50KV
Description
VHP101T 50K000 0.005%
Description
VHP101T 50K000 0.005%
Suppliers
Vhp101T 50K000 0.005% Vishay Foil Resistors
76M3780
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3780 |
|
Product Name
|
Vhp101T 50K000 0.005% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
1 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details