VISHAY PRECISION GROUP
VHP100100R-20KB -- VHP100 20K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp100 20K000 0.1% Vishay Foil Resistors
VHP100100R-20KB
Description
VHP100 20K000 0.1%
Description
VHP100 20K000 0.1%
Suppliers
Vhp100 20K000 0.1% Vishay Foil Resistors
76M3758
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3758 |
|
Product Name
|
Vhp100 20K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
13.3 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details