VISHAY PRECISION GROUP
VHP100>30K-50KV -- VHP100 50K0000 0.005% VISHAY FOIL RESISTORS
Vishay Precision Group
Vhp100 50K0000 0.005% Vishay Foil Resistors
VHP100>30K-50KV
Description
VHP100 50K0000 0.005%
Description
VHP100 50K0000 0.005%
Suppliers
Vhp100 50K0000 0.005% Vishay Foil Resistors
76M3748
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3748 |
|
Product Name
|
Vhp100 50K0000 0.005% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2.2 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Resistance Range
0.0100 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details