VISHAY PRECISION GROUP
VHA51811>20K-30KB -- VHA518-11 30K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha518-11 30K000 0.1% Vishay Foil Resistors
VHA51811>20K-30KB
Description
VHA518-11 30K000 0.1%
Description
VHA518-11 30K000 0.1%
Suppliers
Vha518-11 30K000 0.1% Vishay Foil Resistors
76M3583
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M3583 |
|
Product Name
|
Vha518-11 30K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details