VISHAY PRECISION GROUP
VHA518-7Z >600K-700KS -- VHA518-7Z 700K00 0.001% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha518-7Z 700K00 0.001% Vishay Foil Resistors
VHA518-7Z >600K-700KS
Description
VHA518-7Z 700K00 0.001%
Description
VHA518-7Z 700K00 0.001%
Suppliers
Vha518-7Z 700K00 0.001% Vishay Foil Resistors
76M2992
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M2992 |
|
Product Name
|
Vha518-7Z 700K00 0.001% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details