VISHAY PRECISION GROUP
VHA518-10Z>600K-1MF -- VHA518-10Z 1M00000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha518-10Z 1M00000 1.0% Vishay Foil Resistors
VHA518-10Z>600K-1MF
Description
VHA518-10Z 1M00000 1.0%
Description
VHA518-10Z 1M00000 1.0%
Suppliers
Vha518-10Z 1M00000 1.0% Vishay Foil Resistors
76M2680
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M2680 |
|
Product Name
|
Vha518-10Z 1M00000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
47000 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Category / Application
Automotive AEC-Q200
Resistance Range
5.00E-5 ohms
Operating Temperature
-40 to 170 C (-40 to 338 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details