VISHAY PRECISION GROUP
VHA518-10Z>600K-1MA -- VHA518-10Z 1M00000 0.05% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha518-10Z 1M00000 0.05% Vishay Foil Resistors
VHA518-10Z>600K-1MA
Description
VHA518-10Z 1M00000 0.05%
Description
VHA518-10Z 1M00000 0.05%
Suppliers
Vha518-10Z 1M00000 0.05% Vishay Foil Resistors
76M2676
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M2676 |
|
Product Name
|
Vha518-10Z 1M00000 0.05% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
470 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Resistance Range
2.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details