Vishay Precision Group Vha516-6 1M00000 0.0025% Vishay Foil Resistors VHA516-6>300K-1MX

Description
VHA516-6 1M00000 0.0025%
Description
VHA516-6 1M00000 0.0025%

Suppliers

Company
Product
Description
Supplier Links
Vha516-6 1M00000 0.0025% Vishay Foil Resistors - 76M2471 - Newark, An Avnet Company
Chicago, IL, United States
Vha516-6 1M00000 0.0025% Vishay Foil Resistors
76M2471
Vha516-6 1M00000 0.0025% Vishay Foil Resistors 76M2471
VHA516-6 1M00000 0.0025%

VHA516-6 1M00000 0.0025%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M2471
Product Name Vha516-6 1M00000 0.0025% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers