VISHAY PRECISION GROUP
VHA516-6>300K-1MV -- VHA516-6 1M0000 0.005% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha516-6 1M0000 0.005% Vishay Foil Resistors
VHA516-6>300K-1MV
Description
VHA516-6 1M0000 0.005%
Description
VHA516-6 1M0000 0.005%
Suppliers
Vha516-6 1M0000 0.005% Vishay Foil Resistors
76M2470
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M2470 |
|
Product Name
|
Vha516-6 1M0000 0.005% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10.2 ohms
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details