VISHAY PRECISION GROUP
VHA516-5 >9R-20KB -- VHA516-5 20K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha516-5 20K000 0.1% Vishay Foil Resistors
VHA516-5 >9R-20KB
Description
VHA516-5 20K000 0.1%
Description
VHA516-5 20K000 0.1%
Suppliers
Vha516-5 20K000 0.1% Vishay Foil Resistors
76M2303
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M2303 |
|
Product Name
|
Vha516-5 20K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.1000 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details