VISHAY PRECISION GROUP
VHA516-4Z >50K-75KT -- VHA516-4Z 75K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha516-4Z 75K000 0.01% Vishay Foil Resistors
VHA516-4Z >50K-75KT
Description
VHA516-4Z 75K000 0.01%
Description
VHA516-4Z 75K000 0.01%
Suppliers
Vha516-4Z 75K000 0.01% Vishay Foil Resistors
76M2181
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M2181 |
|
Product Name
|
Vha516-4Z 75K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
1.5 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0330 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details