VISHAY PRECISION GROUP
VHA512>20K-30KT -- VHA512 30K0000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha512 30K0000 0.01% Vishay Foil Resistors
VHA512>20K-30KT
Description
VHA512 30K0000 0.01%
Description
VHA512 30K0000 0.01%
Suppliers
Vha512 30K0000 0.01% Vishay Foil Resistors
76M1880
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M1880 |
|
Product Name
|
Vha512 30K0000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details