VISHAY PRECISION GROUP
VHA512>100K-200KT -- VHA512 200K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha512 200K000 0.01% Vishay Foil Resistors
VHA512>100K-200KT
Description
VHA512 200K000 0.01%
Description
VHA512 200K000 0.01%
Suppliers
Vha512 200K000 0.01% Vishay Foil Resistors
76M1868
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M1868 |
|
Product Name
|
Vha512 200K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details