Vishay Precision Group Vha414Z 100K000 0.1% Vishay Foil Resistors VHA414Z >75K-100KB

Description
VHA414Z 100K000 0.1%
Description
VHA414Z 100K000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vha414Z 100K000 0.1% Vishay Foil Resistors - 76M1824 - Newark, An Avnet Company
Chicago, IL, United States
Vha414Z 100K000 0.1% Vishay Foil Resistors
76M1824
Vha414Z 100K000 0.1% Vishay Foil Resistors 76M1824
VHA414Z 100K000 0.1%

VHA414Z 100K000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M1824
Product Name Vha414Z 100K000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers