VISHAY PRECISION GROUP
VHA414>75K-100KS -- VHA414 100K00 0.001% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha414 100K00 0.001% Vishay Foil Resistors
VHA414>75K-100KS
Description
VHA414 100K00 0.001%
Description
VHA414 100K00 0.001%
Suppliers
Vha414 100K00 0.001% Vishay Foil Resistors
76M1766
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M1766 |
|
Product Name
|
Vha414 100K00 0.001% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
16000 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details