Vishay Precision Group Vha412Z 20K000 0.005% Vishay Foil Resistors VHA412Z >99R-20KV

Description
VHA412Z 20K000 0.005%
Description
VHA412Z 20K000 0.005%

Suppliers

Company
Product
Description
Supplier Links
Vha412Z 20K000 0.005% Vishay Foil Resistors - 76M1690 - Newark, An Avnet Company
Chicago, IL, United States
Vha412Z 20K000 0.005% Vishay Foil Resistors
76M1690
Vha412Z 20K000 0.005% Vishay Foil Resistors 76M1690
VHA412Z 20K000 0.005%

VHA412Z 20K000 0.005%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M1690
Product Name Vha412Z 20K000 0.005% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details