VISHAY PRECISION GROUP
VHA412Z >75K-100KB -- VHA412Z 100K00 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vha412Z 100K00 0.1% Vishay Foil Resistors
VHA412Z >75K-100KB
Description
VHA412Z 100K00 0.1%
Description
VHA412Z 100K00 0.1%
Suppliers
Vha412Z 100K00 0.1% Vishay Foil Resistors
76M1676
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M1676 |
|
Product Name
|
Vha412Z 100K00 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
12.1 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details