VISHAY PRECISION GROUP
VH102K>75K-100KB -- VH102K 100K000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vh102K 100K000 0.1% Vishay Foil Resistors
VH102K>75K-100KB
Description
VH102K 100K000 0.1%
Description
VH102K 100K000 0.1%
Suppliers
Vh102K 100K000 0.1% Vishay Foil Resistors
76M4151
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M4151 |
|
Product Name
|
Vh102K 100K000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
4-SIP
Resistance Range
0.5000 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details