Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single VFT3080S-E3S/4W

Description
Win Source Part Number: 1184034-VFT3080S-E3S /4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 30 A Current - Reverse Leakage @ Vr: 1 mA @ 80 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VFT3080S-E3S/4WT R Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1184034-VFT3080S-E3S /4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 30 A Current - Reverse Leakage @ Vr: 1 mA @ 80 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VFT3080S-E3S/4WT R Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1184034-VFT3080S-E3S/4W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1184034-VFT3080S-E3S/4W
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1184034-VFT3080S-E3S/4W
Win Source Part Number: 1184034-VFT3080S-E3S /4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 30 A Current - Reverse Leakage @ Vr: 1 mA @ 80 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VFT3080S-E3S/4WT R Product Status: Obsolete

Win Source Part Number: 1184034-VFT3080S-E3S/4W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 30 A
Current - Reverse Leakage @ Vr: 1 mA @ 80 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VFT3080S-E3S/4WTR
Product Status: Obsolete

Buy Now
Schottky 80V 30A Diode and Rectifier - 280-VFT3080S-E3S/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 30A Diode and Rectifier
280-VFT3080S-E3S/4W
Schottky 80V 30A Diode and Rectifier 280-VFT3080S-E3S/4W
DIODE SCHOTTKY 80V 30A ITO220AB Product overview: VFT3080S-E3S/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT3080S-E3S/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 30A ITO220AB Product overview: VFT3080S-E3S/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT3080S-E3S/4W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1184034-VFT3080S-E3S/4W 280-VFT3080S-E3S/4W
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 80V 30A Diode and Rectifier
Package TO-220; TO-220-3 Full Pack, Isolated Tab Tape & Reel (TR)
Unlock Full Specs
to access all available technical data