Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VF20120SG-E3/45 VF20120SG-E3/45

Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 716955-VF20120SG-E3/ 45 Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 250μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete(EOL) Family Name: VF20120SG Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.33V @ 20A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): STPS20M120STN; VF20120SG-E3/4W; Introduction Date: August 08, 2006 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 716955-VF20120SG-E3/ 45 Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 250μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete(EOL) Family Name: VF20120SG Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.33V @ 20A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): STPS20M120STN; VF20120SG-E3/4W; Introduction Date: August 08, 2006 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VF20120SG-E3/45 - 716955-VF20120SG-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VF20120SG-E3/45
716955-VF20120SG-E3/45
Diodes, Rectifiers - Single - VF20120SG-E3/45 716955-VF20120SG-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 716955-VF20120SG-E3/ 45 Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 250μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete(EOL) Family Name: VF20120SG Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.33V @ 20A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): STPS20M120STN; VF20120SG-E3/4W; Introduction Date: August 08, 2006 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 716955-VF20120SG-E3/45
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 250μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VF20120SG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.33V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): STPS20M120STN; VF20120SG-E3/4W;
Introduction Date: August 08, 2006
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Schottky 120V 20A Diode and Rectifier - 2085-VF20120SG-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V 20A Diode and Rectifier
2085-VF20120SG-E3/45
Schottky 120V 20A Diode and Rectifier 2085-VF20120SG-E3/45
DIODE SCHOTTKY 120V 20A ITO220AB Product overview: VF20120SG-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VF20120SG-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 20A ITO220AB Product overview: VF20120SG-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VF20120SG-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VF20120SG-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF20120SG-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers VF20120SG-E3/45
DIODE SCHOTTKY 120V 20A ITO220AB

DIODE SCHOTTKY 120V 20A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF20120SG-E3/45
Schottky Diodes & Rectifiers VF20120SG-E3/45
Schottky Diodes & Rectifiers 20 Amp 120 Volt

Schottky Diodes & Rectifiers 20 Amp 120 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 716955-VF20120SG-E3/45 2085-VF20120SG-E3/45 VF20120SG-E3/45 VF20120SG-E3/45
Product Name Diodes, Rectifiers - Single - VF20120SG-E3/45 Schottky 120V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 1.33 volts 1.33 volts
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package Rail/Tube TO-220-3 FP
Unlock Full Specs
to access all available technical data