Vishay Intertechnology, Inc. Schottky 100V 20A Diode and Rectifier VF20100S-E3/45

Description
DIODE SCHOTTKY 100V 20A ITO220AB Product overview: VF20100S-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20100S-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 100V 20A ITO220AB Product overview: VF20100S-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20100S-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 20A Diode and Rectifier - 280-VF20100S-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 20A Diode and Rectifier
280-VF20100S-E3/45
Schottky 100V 20A Diode and Rectifier 280-VF20100S-E3/45
DIODE SCHOTTKY 100V 20A ITO220AB Product overview: VF20100S-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20100S-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 20A ITO220AB Product overview: VF20100S-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20100S-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VF20100S-E3/45 - 057282-VF20100S-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VF20100S-E3/45
057282-VF20100S-E3/45
Diodes, Rectifiers - Single - VF20100S-E3/45 057282-VF20100S-E3/45
Manufacturer: Vishay Win Source Part Number: 057282-VF20100S-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 900mV @ 20A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057282-VF20100S-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VF20100S-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF20100S-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers VF20100S-E3/45
DIODE SCHOTTKY 100V 20A ITO220AB

DIODE SCHOTTKY 100V 20A ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-VF20100S-E3/45 057282-VF20100S-E3/45 VF20100S-E3/45
Product Name Schottky 100V 20A Diode and Rectifier Diodes, Rectifiers - Single - VF20100S-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; ITO-220AB
Unlock Full Specs
to access all available technical data