Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS Product overview: VF20100R-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VF20100R-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279184-VF20100R-E3/
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 150μA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VF20100R
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SF20SC9; TSF20U100C C0; NXPS20H100CX;
Introduction Date: December 09, 2007
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 100V ITO220AB
Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 2085-VF20100R-E3/4W | 1279184-VF20100R-E3/4W | VF20100R-E3/4W | VF20100R-E3/4W |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - VF20100R-E3/4W | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220 | TO-220-3 FP | |
| RoHS Compliant | RoHS | |||
| IO | 10 amps | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Schottky; Schottky |