Vishay Intertechnology, Inc. TVS Protection Diode VESD15A1-HD1-G4-08

Description
TVS DIODE 15VWM 27VC LLP1006-2L Product overview: VESD15A1-HD1-G4-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD15A1-HD1-G4- 08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 15VWM 27VC LLP1006-2L Product overview: VESD15A1-HD1-G4-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD15A1-HD1-G4- 08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-VESD15A1-HD1-G4-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VESD15A1-HD1-G4-08
TVS Protection Diode 144-VESD15A1-HD1-G4-08
TVS DIODE 15VWM 27VC LLP1006-2L Product overview: VESD15A1-HD1-G4-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD15A1-HD1-G4- 08 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 27VC LLP1006-2L Product overview: VESD15A1-HD1-G4-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD15A1-HD1-G4-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1103822-VESD15A1-HD1-G4-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1103822-VESD15A1-HD1-G4-08
Circuit Protection - TVS - Diodes 1103822-VESD15A1-HD1-G4-08
Win Source Part Number: 1103822-VESD15A1-HD1 -G4-08 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 15.5V Voltage - Clamping (Max) @ Ipp: 27V Power - Peak Pulse: 150W Power Line Protection: No Capacitance @ Frequency: 45pF @ 1MHz Current - Peak Pulse (10/1000µs): 6A (8/20µs) Package / Case: SOD-882 Supplier Device Package: LLP1006-2L Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MSMP15A-M3/89A; MSMP14A-M3/89A; MSMP12A-M3/89A; ESD12VD7-TP; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VESD15A1-HD1-G4-08GI TR,VESD15A1-HD1-G4-0 8GIDKR,VESD15A1-HD1- G4-08GICT Base Product Number: VESD15

Win Source Part Number: 1103822-VESD15A1-HD1-G4-08
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 15.5V
Voltage - Clamping (Max) @ Ipp: 27V
Power - Peak Pulse: 150W
Power Line Protection: No
Capacitance @ Frequency: 45pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: LLP1006-2L
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MSMP15A-M3/89A; MSMP14A-M3/89A; MSMP12A-M3/89A; ESD12VD7-TP;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VESD15A1-HD1-G4-08GITR,VESD15A1-HD1-G4-08GIDKR,VESD15A1-HD1-G4-08GICT
Base Product Number: VESD15

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD15A1-HD1-G4-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD15A1-HD1-G4-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD15A1-HD1-G4-08
TVS DIODE 15VWM 27VC LLP1006-2L

TVS DIODE 15VWM 27VC LLP1006-2L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-VESD15A1-HD1-G4-08 1103822-VESD15A1-HD1-G4-08 VESD15A1-HD1-G4-08
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOD-882 LLP1006-2L
Peak Pulse Power 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data