Manufacturer: Vishay
Win Source Part Number: 1117005-VESD12A1A-HD
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 54pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: LLP1006-2L
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.5V
Max Clamping Voltage: 24V
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
TVS DIODE 12VWM 24VC LLP1006-2L Product overview: VESD12A1A-HD1-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD12A1A-HD1-GS
TVS DIODE 12VWM 24VC LLP1006-2L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1117005-VESD12A1A-HD1-GS08 | 144-VESD12A1A-HD1-GS08 | VESD12A1A-HD1-GS08 |
| Product Name | TVS - TVS - Diodes - VESD12A1A-HD1-GS08 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | LLP1006-2L | Tape & Reel (TR) | LLP1006-2L |
| VWM | 12 volts | ||
| IPPM | 8 amps | ||
| VC | 24 volts | 24 volts | |
| VBR | 13.5 volts | 13.5 volts |