Vishay Intertechnology, Inc. TVS - TVS - Diodes - VESD12-02V-GS08 VESD12-02V-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1117004-VESD12-02V-G S08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 30pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 14V Max Clamping Voltage: 25V Peak Pulse Current(Ippm): 2A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1117004-VESD12-02V-G S08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 30pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 14V Max Clamping Voltage: 25V Peak Pulse Current(Ippm): 2A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - VESD12-02V-GS08 - 1117004-VESD12-02V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - VESD12-02V-GS08
1117004-VESD12-02V-GS08
TVS - TVS - Diodes - VESD12-02V-GS08 1117004-VESD12-02V-GS08
Manufacturer: Vishay Win Source Part Number: 1117004-VESD12-02V-G S08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 30pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 14V Max Clamping Voltage: 25V Peak Pulse Current(Ippm): 2A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1117004-VESD12-02V-GS08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 30pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 14V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 2A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now
TVS Protection Diode - 144-VESD12-02V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VESD12-02V-GS08
TVS Protection Diode 144-VESD12-02V-GS08
TVS DIODE 12VWM 25VC SOD523 Product overview: VESD12-02V-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD12-02V-GS08 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25VC SOD523 Product overview: VESD12-02V-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD12-02V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD12-02V-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD12-02V-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD12-02V-GS08
TVS DIODE 12VWM 25VC SOD523

TVS DIODE 12VWM 25VC SOD523

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1117004-VESD12-02V-GS08 144-VESD12-02V-GS08 VESD12-02V-GS08
Product Name TVS - TVS - Diodes - VESD12-02V-GS08 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-523; SOD-523 Tape & Reel (TR) SOD-523; SOD-523
VWM 12 volts
IPPM 2 amps
VC 25 volts 25 volts
VBR 14 volts 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1349471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
TVS Diodes - PESD24VS2UAT/ZLR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 160 watts
View Details
2 suppliers
Power TVS Modules - 704-15K36T - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details