4-LINE ESD PROTECT DIODE ARRAY Product overview: VESD09A4A-HSF-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD09A4A-HSF-GS
4-LINE ESD PROTECT DIODE ARRAY
ESD PROTECTION DIODE ARRAY; Clamping Voltage Vc Max:23V; Diode Case Style:LLP-75; No. of Pins:6Pins; Product Range:VESD Series; Automotive Qualification Standard:-; Breakdown Voltage Vbr:13V; ESD Threat Voltage Max:10kV RoHS Compliant: Yes
ESD PROTECTION DIODE ARRAY; Clamping Voltage Vc Max:23V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Breakdown Voltage Vbr:13V; ESD Threat Voltage Max:10kV; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-VESD09A4A-HSF-GS08 | VESD09A4A-HSF-GS08 | 13P0395 |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode Array; Clamping Voltage Vc Max Vishay |
| Configuration | Single |