5V TVS Diode, Bidirectional, 5-Ch, 13V Clamp, 33W, 15pF, SMT Product overview: VESD05A5A-HS3-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 13V, 33W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 13V, 33W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A5A-HS3-GS
Manufacturer: Vishay
Win Source Part Number: 1117000-VESD05A5A-HS
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Capacitance @ Frequency: 13pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: LLP75-6A
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 33W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-VESD05A5A-HS3-GS08 | 1117000-VESD05A5A-HS3-GS08 |
| Product Name | 5V 13V 33W TVS Protection Diode | TVS - TVS - Diodes - VESD05A5A-HS3-GS08 |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | Tape and Reel | LLP75-6A |
| Peak Pulse Power | 33 watts | |
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |