TVS DIODE 5VWM 11VC SOD523 Product overview: VESD05A1B-02V-G-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A1B-02V-G-
Manufacturer: Vishay
Win Source Part Number: 1116996-VESD05A1B-02
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 19pF @ 1MHz
Family Name: VESD05A1B-02V
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 11V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 33W
Alternative Parts (Cross-Reference): PESD5V0L1UB; PESD5V0L1UB,315; PESD5V0L1UB,115; uClamp0501H.TCT;
Introduction Date: August 23, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
ESD PROTECTION DIODE, 5V, SOD-523-2, FULL REEL; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:33W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
ESD PROTECTION DIODE, 5V, SOD-523-2; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:33W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
TVS DIODE 5VWM 11VC SOD523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-VESD05A1B-02V-G-08 | 1116996-VESD05A1B-02V-G-08 | VESD05A1B-02V-G-08 | 53T3691 | 69W6211 | VESD05A1B-02V-G-08 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - VESD05A1B-02V-G-08 | TVS Diodes | Esd Protection Diode, 5V, Sod-523-2, Full Reel; Clamping Voltage Vc Max Vishay | Esd Protection Diode, 5V, Sod-523-2; Clamping Voltage Vc Max Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | ||
| Peak Pulse Power | 33 watts | 33 watts | 33 watts | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |