Manufacturer: Vishay
Win Source Part Number: 036252-VEMT3700-GS08
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Viewing Angle: 120°
Wavelength: 830nm
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: 2-PLCC
Maximum Current Collector: 0.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 036252-VEMT3700-GS08 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - VEMT3700-GS08 |