Manufacturer: Vishay
Win Source Part Number: 902530-VEMT2500X01
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Phototransistors 850nm Top View 2-SMD, Z-Bend
Package: 2-SMD, Z-Bend
Package: Reel - TR
Mounting: Surface Mount
Family Name: VEMT2500
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.7080
Other Part Number: VEMT2500X01DKR, VEMT2500X01CT, VEMT2500X01TR, VEMT2500X01-ND
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 902530-VEMT2500X01 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - VEMT2500X01 |