Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279172-VEMT2023SLX0
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C (TA)
Package: 2-SMD, Side View
Orientation: Side View
Mounting: Surface Mount, Right Angle
Power - Max: 100mW
Viewing Angle: 70°
Family Name: VEMT2023SLX01
Wavelength: 860nm
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 20V
Current - Dark (Id) (Maximum): 1nA
Introduction Date: May 13, 2013
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automotive, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1279172-VEMT2023SLX01 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - VEMT2023SLX01 |